WIRELESS DOOR CHIME TYPE
3-1/4 INCH W X 1-1/4 INCH D X 7-5/8 INCH H SIZE
WHITE FINISH
RECTANGULAR SHAPED STYLE
1 ENTRANCE(S)
2 NOTE CHIME CHIME NOTE(S)
INCLUDES GOLD ANODIZED NAME PLATE WITH A PUSHBUTTON
Nortek, Inc.
Done
Datasheet
Description
WIRELESS DOOR CHIME TYPE
3-1/4 INCH W X 1-1/4 INCH D X 7-5/8 INCH H SIZE
WHITE FINISH
RECTANGULAR SHAPED STYLE
1 ENTRANCE(S)
2 NOTE CHIME CHIME NOTE(S)
INCLUDES GOLD ANODIZED NAME PLATE WITH A PUSHBUTTON
WIRELESS DOOR CHIME TYPE
3-1/4 INCH W X 1-1/4 INCH D X 7-5/8 INCH H SIZE
WHITE FINISH
RECTANGULAR SHAPED STYLE
1 ENTRANCE(S)
2 NOTE CHIME CHIME NOTE(S)
INCLUDES GOLD ANODIZED NAME PLATE WITH A PUSHBUTTON
WIRELESS DOOR CHIME TYPE
3-1/4 INCH W X 1-1/4 INCH D X 7-5/8 INCH H SIZE
WHITE FINISH
RECTANGULAR SHAPED STYLE
1 ENTRANCE(S)
2 NOTE CHIME CHIME NOTE(S)
INCLUDES GOLD ANODIZED NAME PLATE WITH A PUSHBUTTON