Nortek, Inc. Surface Ceiling Fan Light LK50DWB

Description
BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 1 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN OPERATION INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK50 MODEL
Datasheet
Description
BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 1 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN OPERATION INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK50 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - LK50DWB - Nortek, Inc.
Providence, RI, USA
Surface Ceiling Fan Light
LK50DWB
Surface Ceiling Fan Light LK50DWB
BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 1 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN OPERATION INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK50 MODEL
  • BOWL TYPE
  • 10-1/8 INCH W X 5-7/8 INCH H SIZE
  • WHITE COLOR
  • UL APPROVAL
  • 1 LAMP(S)
  • 13 W LAMP TYPE
  • FLUORESCENT BULB, PULL-CHAIN OPERATION INCLUSION
  • VOLTAGE RATING 120 V AT 60 HZ
  • LK50 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Lighting Fixtures
Product Number LK50DWB
Product Name Surface Ceiling Fan Light
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details