Nortek, Inc. Surface Ceiling Fan Light LK20FWWH

Description
FROSTED BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
Datasheet
Description
FROSTED BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - LK20FWWH - Nortek, Inc.
Providence, RI, USA
Surface Ceiling Fan Light
LK20FWWH
Surface Ceiling Fan Light LK20FWWH
FROSTED BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE WHITE COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
  • FROSTED BOWL TYPE
  • 10-1/8 INCH W X 5-7/8 INCH H SIZE
  • WHITE COLOR
  • UL APPROVAL
  • 2 LAMP(S)
  • 13 W LAMP TYPE
  • FLUORESCENT BULB, PULL-CHAIN INCLUSION
  • VOLTAGE RATING 120 V AT 60 HZ
  • LK20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Lighting Fixtures
Product Number LK20FWWH
Product Name Surface Ceiling Fan Light
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details