Nortek, Inc. Surface Ceiling Fan Light LK20ASRB

Description
SCAVO BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE AMBER COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
Datasheet
Description
SCAVO BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE AMBER COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Ceiling Fan Light - LK20ASRB - Nortek, Inc.
Providence, RI, USA
Surface Ceiling Fan Light
LK20ASRB
Surface Ceiling Fan Light LK20ASRB
SCAVO BOWL TYPE 10-1/8 INCH W X 5-7/8 INCH H SIZE AMBER COLOR UL APPROVAL 2 LAMP(S) 13 W LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ LK20 MODEL
  • SCAVO BOWL TYPE
  • 10-1/8 INCH W X 5-7/8 INCH H SIZE
  • AMBER COLOR
  • UL APPROVAL
  • 2 LAMP(S)
  • 13 W LAMP TYPE
  • FLUORESCENT BULB, PULL-CHAIN INCLUSION
  • VOLTAGE RATING 120 V AT 60 HZ
  • LK20 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Lighting Fixtures
Product Number LK20ASRB
Product Name Surface Ceiling Fan Light
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details