Description
WIRED/WIRELESS DOOR CHIME TYPE
MOLDED PLASTIC MATERIAL
6 INCH W X 2-1/4 INCH D X 9-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
WESTMINISTER STYLE
TRANSFORMER POWER SUPPLY TYPE
INCLUDES (8) PRE-LOADED DOOR NOTIFICATIONS SUCH AS WESTMINSTER, (2) NOTE AND (1) NOTE SOUNDS