DOOR CHIME TYPE
3-3/4 INCH W X 1-5/8 INCH D X 4-1/2 INCH H SIZE
WHITE FINISH
PLUG-IN MOUNTING
3 V BATTERY POWER SUPPLY TYPE
10 CHIME NOTE(S)
AUDIBLE SOUND (8) WESTMINSTER, (1) DING DING, (1) DING DONG
INCLUDES STROBE LIGHT
Nortek, Inc.
Done
Description
DOOR CHIME TYPE
3-3/4 INCH W X 1-5/8 INCH D X 4-1/2 INCH H SIZE
WHITE FINISH
PLUG-IN MOUNTING
3 V BATTERY POWER SUPPLY TYPE
10 CHIME NOTE(S)
AUDIBLE SOUND (8) WESTMINSTER, (1) DING DING, (1) DING DONG
INCLUDES STROBE LIGHT
DOOR CHIME TYPE
3-3/4 INCH W X 1-5/8 INCH D X 4-1/2 INCH H SIZE
WHITE FINISH
PLUG-IN MOUNTING
3 V BATTERY POWER SUPPLY TYPE
10 CHIME NOTE(S)
AUDIBLE SOUND (8) WESTMINSTER, (1) DING DING, (1) DING DONG
INCLUDES STROBE LIGHT