WIRED DOOR CHIME TYPE
7-7/8 INCH W X 2-1/2 INCH D X 8 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
CLASSIC, VERTICAL PANEL STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
Nortek, Inc.
Done
Datasheet
Description
WIRED DOOR CHIME TYPE
7-7/8 INCH W X 2-1/2 INCH D X 8 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
CLASSIC, VERTICAL PANEL STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
7-7/8 INCH W X 2-1/2 INCH D X 8 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
CLASSIC, VERTICAL PANEL STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
7-7/8 INCH W X 2-1/2 INCH D X 8 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
CLASSIC, VERTICAL PANEL STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)