WIRED DOOR CHIME TYPE
7-1/2 INCH W X 2-3/8 INCH D X 5-3/4 INCH H SIZE
HIGH GLOSS WHITE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
Nortek, Inc.
Done
Datasheet
Description
WIRED DOOR CHIME TYPE
7-1/2 INCH W X 2-3/8 INCH D X 5-3/4 INCH H SIZE
HIGH GLOSS WHITE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
7-1/2 INCH W X 2-3/8 INCH D X 5-3/4 INCH H SIZE
HIGH GLOSS WHITE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
7-1/2 INCH W X 2-3/8 INCH D X 5-3/4 INCH H SIZE
HIGH GLOSS WHITE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)