WIRED DOOR CHIME TYPE
8-1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
TEXTURED STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2-NOTE FOR FRONT DOOR, 1-NOTE FOR SECOND DOOR CHIME NOTE(S)
Nortek, Inc.
Done
Datasheet
Description
WIRED DOOR CHIME TYPE
8-1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
TEXTURED STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2-NOTE FOR FRONT DOOR, 1-NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
8-1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
TEXTURED STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2-NOTE FOR FRONT DOOR, 1-NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
8-1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
TEXTURED STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2-NOTE FOR FRONT DOOR, 1-NOTE FOR SECOND DOOR CHIME NOTE(S)