WIRED DOOR CHIME TYPE
WOOD MATERIAL
8 1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
HONEY BEIGE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
Nortek, Inc.
Done
Datasheet
Description
WIRED DOOR CHIME TYPE
WOOD MATERIAL
8 1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
HONEY BEIGE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
WOOD MATERIAL
8 1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
HONEY BEIGE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
WOOD MATERIAL
8 1/8 INCH W X 2-3/8 INCH D X 5-1/2 INCH H SIZE
HONEY BEIGE FINISH
16 V OPERATING VOLTAGE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FOR FRONT DOOR, 1 NOTE FOR SECOND DOOR CHIME NOTE(S)