WIRED DOOR CHIME TYPE
5-7/8 INCH W X 2-1/8 INCH D X 7-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
BEVELED EDGE, RECTANGULAR GROOVE STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FRONT, 1 NOTE REAR CHIME NOTE(S)
Nortek, Inc.
Done
Datasheet
Description
WIRED DOOR CHIME TYPE
5-7/8 INCH W X 2-1/8 INCH D X 7-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
BEVELED EDGE, RECTANGULAR GROOVE STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FRONT, 1 NOTE REAR CHIME NOTE(S)
WIRED DOOR CHIME TYPE
5-7/8 INCH W X 2-1/8 INCH D X 7-1/2 INCH H SIZE
WHITE FINISH
16 V OPERATING VOLTAGE
BEVELED EDGE, RECTANGULAR GROOVE STYLE
TRANSFORMER POWER SUPPLY TYPE
2 ENTRANCE(S)
2 NOTE FRONT, 1 NOTE REAR CHIME NOTE(S)