Nortek, Inc. Range Hood F402423

Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.5 AMP CURRENT RATING INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE, NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE MOTOR SPEED 2850 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, 7 INCH BUILT-IN ADAPTER F40000 MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.5 AMP CURRENT RATING INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE, NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE MOTOR SPEED 2850 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, 7 INCH BUILT-IN ADAPTER F40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - F402423 - Nortek, Inc.
Providence, RI, USA
Range Hood
F402423
Range Hood F402423
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2.5 AMP CURRENT RATING INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE 6.5 SONES SOUND LEVEL 4-WAY CONVERTIBLE, NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE MOTOR SPEED 2850 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, 7 INCH BUILT-IN ADAPTER F40000 MODEL
  • 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 24 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • BLACK FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2.5 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • 190 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH/7 INCH DIAMETER DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • 4-WAY CONVERTIBLE, NON-DUCTED, RECTANGULAR/ROUND DUCT TYPE
  • MOTOR SPEED 2850 RPM
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, DAMPER, FILTER, 7 INCH BUILT-IN ADAPTER
  • F40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number F402423
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
Required Airflow 190 SCFM (323 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Conventional Fume Hood - FumeGard NU-162 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details