Nortek, Inc. Range Hood F402404

Description
TWO SPEED FAN CONTROL TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM (HORIZONTAL/VERTICAL ), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W (HORIZONTAL/VERTICAL ), 7 INCH DIA (VERTICAL) DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET F40000 MODEL
Datasheet
Description
TWO SPEED FAN CONTROL TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM (HORIZONTAL/VERTICAL ), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W (HORIZONTAL/VERTICAL ), 7 INCH DIA (VERTICAL) DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET F40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - F402404 - Nortek, Inc.
Providence, RI, USA
Range Hood
F402404
Range Hood F402404
TWO SPEED FAN CONTROL TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE STAINLESS STEEL FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 160 CFM (HORIZONTAL/VERTICAL ), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W (HORIZONTAL/VERTICAL ), 7 INCH DIA (VERTICAL) DUCT SIZE 6.5 SONES (HORIZONTAL/VERTICAL ), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL 4-WAY CONVERTIBLE DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET F40000 MODEL
  • TWO SPEED FAN CONTROL TYPE
  • 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2.5 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 160 CFM (HORIZONTAL/VERTICAL), 190 CFM (VERTICAL, ROUND DUCT) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W (HORIZONTAL/VERTICAL), 7 INCH DIA (VERTICAL) DUCT SIZE
  • 6.5 SONES (HORIZONTAL/VERTICAL), 6 SONES (VERTICAL, ROUND DUCT) SOUND LEVEL
  • 4-WAY CONVERTIBLE DUCT TYPE
  • INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER AND 7 INCH ROUND ADAPTER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • F40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number F402404
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 160 to 190 SCFM (272 to 323 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - 153023 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 30 inch (762 mm)
View Details