3-SPEED ELECTRONIC CONTROL TYPE
36 INCH W X 19-3/4 INCH D X 38-3/8 INCH H SIZE
STAINLESS STEEL FINISH
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
2.88 AMPERE CURRENT RATING
(2) 35 W MR16/GU10 HALOGEN LAMP TYPE
500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE
6 INCH DIA DUCT SIZE
10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL
DUCTED DUCT TYPE
ELITE BRAND
FILTER TYPE ALUMINUM
MOUNTING TYPE WALL
EW56 MODEL
Nortek, Inc.
Done
Datasheet
Description
3-SPEED ELECTRONIC CONTROL TYPE
36 INCH W X 19-3/4 INCH D X 38-3/8 INCH H SIZE
STAINLESS STEEL FINISH
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
2.88 AMPERE CURRENT RATING
(2) 35 W MR16/GU10 HALOGEN LAMP TYPE
500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE
6 INCH DIA DUCT SIZE
10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL
DUCTED DUCT TYPE
ELITE BRAND
FILTER TYPE ALUMINUM
MOUNTING TYPE WALL
EW56 MODEL
3-SPEED ELECTRONIC CONTROL TYPE
36 INCH W X 19-3/4 INCH D X 38-3/8 INCH H SIZE
STAINLESS STEEL FINISH
UL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
2.88 AMPERE CURRENT RATING
(2) 35 W MR16/GU10 HALOGEN LAMP TYPE
500 CFM (HIGH), 200 CFM (LOW) AIR FLOW RATE
6 INCH DIA DUCT SIZE
10.5 SONES (HIGH SETTING), 2.5 SONES (LOW SETTING) SOUND LEVEL
DUCTED DUCT TYPE
ELITE BRAND
FILTER TYPE ALUMINUM
MOUNTING TYPE WALL
EW56 MODEL