Nortek, Inc. Range Hood EPD6148SS

Description
3-SPEED ROTARY CONTROL TYPE 304 STAINLESS STEEL MATERIAL 48 INCH W X 27 INCH D X 18 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 9 AMPERE CURRENT RATING (2) 50 W HALOGEN LAMP TYPE 1100 CFM AIR FLOW RATE 10 INCH DIA DUCT SIZE 11 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL EPD61 MODEL
Datasheet
Description
3-SPEED ROTARY CONTROL TYPE 304 STAINLESS STEEL MATERIAL 48 INCH W X 27 INCH D X 18 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 9 AMPERE CURRENT RATING (2) 50 W HALOGEN LAMP TYPE 1100 CFM AIR FLOW RATE 10 INCH DIA DUCT SIZE 11 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL EPD61 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - EPD6148SS - Nortek, Inc.
Providence, RI, USA
Range Hood
EPD6148SS
Range Hood EPD6148SS
3-SPEED ROTARY CONTROL TYPE 304 STAINLESS STEEL MATERIAL 48 INCH W X 27 INCH D X 18 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 9 AMPERE CURRENT RATING (2) 50 W HALOGEN LAMP TYPE 1100 CFM AIR FLOW RATE 10 INCH DIA DUCT SIZE 11 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL EPD61 MODEL
  • 3-SPEED ROTARY CONTROL TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 48 INCH W X 27 INCH D X 18 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 9 AMPERE CURRENT RATING
  • (2) 50 W HALOGEN LAMP TYPE
  • 1100 CFM AIR FLOW RATE
  • 10 INCH DIA DUCT SIZE
  • 11 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE STAINLESS STEEL
  • EPD61 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number EPD6148SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Fume Hood with Wet Fume Scrubber - AirMax™ AC5030TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type ULPA
View Details
Range Hood - 893011 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 to 460 SCFM (748 to 782 m³/hr)
View Details