Nortek, Inc. Range Hood E6442SS

Description
VARIABLE SPEED BLOWER CONTROL WITH SPEED MEMORY TYPE 42 INCH W X 22 INCH D X 10 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 50 W GU10 HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 1.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER CABINET E64000 MODEL
Datasheet
Description
VARIABLE SPEED BLOWER CONTROL WITH SPEED MEMORY TYPE 42 INCH W X 22 INCH D X 10 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 50 W GU10 HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 1.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER CABINET E64000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - E6442SS - Nortek, Inc.
Providence, RI, USA
Range Hood
E6442SS
Range Hood E6442SS
VARIABLE SPEED BLOWER CONTROL WITH SPEED MEMORY TYPE 42 INCH W X 22 INCH D X 10 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V AT 60 HZ VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 50 W GU10 HALOGEN LAMP TYPE 600 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 1.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE UNDER CABINET E64000 MODEL
  • VARIABLE SPEED BLOWER CONTROL WITH SPEED MEMORY TYPE
  • 42 INCH W X 22 INCH D X 10 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 5.5 AMPERE CURRENT RATING
  • (2) 50 W GU10 HALOGEN LAMP TYPE
  • 600 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 1.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE UNDER CABINET
  • E64000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number E6442SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - RP130WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 440 SCFM (748 m³/hr)
View Details