Nortek, Inc. Range Hood E60E48SS

Description
VARIABLE SPEED BLOWER CONTROL TYPE 48 INCH W X 24 INCH D X 18 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING (3) 50 W GU10 HALOGEN LAMP TYPE 280 TO 1500 CFM AIR FLOW RATE 10 INCH ROUND DUCT SIZE 0.6 SONES AT 100 CFM SOUND LEVEL NON-DUCTED DUCT TYPE ELITE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE WALL FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTARY DIAL APPLICATION INDOOR INCLUDES 332KR ROUGH-IN KIT E60000 MODEL
Datasheet
Description
VARIABLE SPEED BLOWER CONTROL TYPE 48 INCH W X 24 INCH D X 18 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING (3) 50 W GU10 HALOGEN LAMP TYPE 280 TO 1500 CFM AIR FLOW RATE 10 INCH ROUND DUCT SIZE 0.6 SONES AT 100 CFM SOUND LEVEL NON-DUCTED DUCT TYPE ELITE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE WALL FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTARY DIAL APPLICATION INDOOR INCLUDES 332KR ROUGH-IN KIT E60000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - E60E48SS - Nortek, Inc.
Providence, RI, USA
Range Hood
E60E48SS
Range Hood E60E48SS
VARIABLE SPEED BLOWER CONTROL TYPE 48 INCH W X 24 INCH D X 18 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 6 AMPERE CURRENT RATING (3) 50 W GU10 HALOGEN LAMP TYPE 280 TO 1500 CFM AIR FLOW RATE 10 INCH ROUND DUCT SIZE 0.6 SONES AT 100 CFM SOUND LEVEL NON-DUCTED DUCT TYPE ELITE BRAND AIR MOVER TYPE CENTRIFUGAL BLOWER FREQUENCY 60 HZ MOUNTING TYPE WALL FILTER TYPE STAINLESS STEEL BAFFLE SWITCH STYLE ROTARY DIAL APPLICATION INDOOR INCLUDES 332KR ROUGH-IN KIT E60000 MODEL
  • VARIABLE SPEED BLOWER CONTROL TYPE
  • 48 INCH W X 24 INCH D X 18 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 6 AMPERE CURRENT RATING
  • (3) 50 W GU10 HALOGEN LAMP TYPE
  • 280 TO 1500 CFM AIR FLOW RATE
  • 10 INCH ROUND DUCT SIZE
  • 0.6 SONES AT 100 CFM SOUND LEVEL
  • NON-DUCTED DUCT TYPE
  • ELITE BRAND
  • AIR MOVER TYPE CENTRIFUGAL BLOWER
  • FREQUENCY 60 HZ
  • MOUNTING TYPE WALL
  • FILTER TYPE STAINLESS STEEL BAFFLE
  • SWITCH STYLE ROTARY DIAL
  • APPLICATION INDOOR
  • INCLUDES 332KR ROUGH-IN KIT
  • E60000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number E60E48SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Required Airflow 280 to 1500 SCFM (476 to 2550 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Fume Hood - Independence™ ACRJ4030 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - QS242BL - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
View Details