Nortek, Inc. Range Hood E5490SS

Description
3-SPEED SLIDE CONTROL TYPE 35-7/16 INCH W X 27-9/16 INCH D X 46 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.56 AMPERE CURRENT RATING (4) 20 W HALOGEN LAMP TYPE 480 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 9.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE CEILING E54000 MODEL
Datasheet
Description
3-SPEED SLIDE CONTROL TYPE 35-7/16 INCH W X 27-9/16 INCH D X 46 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.56 AMPERE CURRENT RATING (4) 20 W HALOGEN LAMP TYPE 480 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 9.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE CEILING E54000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - E5490SS - Nortek, Inc.
Providence, RI, USA
Range Hood
E5490SS
Range Hood E5490SS
3-SPEED SLIDE CONTROL TYPE 35-7/16 INCH W X 27-9/16 INCH D X 46 INCH H SIZE STAINLESS STEEL FINISH UL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 3.56 AMPERE CURRENT RATING (4) 20 W HALOGEN LAMP TYPE 480 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE 9.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE BRAND FILTER TYPE ALUMINUM MOUNTING TYPE CEILING E54000 MODEL
  • 3-SPEED SLIDE CONTROL TYPE
  • 35-7/16 INCH W X 27-9/16 INCH D X 46 INCH H SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • 3.56 AMPERE CURRENT RATING
  • (4) 20 W HALOGEN LAMP TYPE
  • 480 CFM AIR FLOW RATE
  • 6 INCH DIA DUCT SIZE
  • 9.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE BRAND
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE CEILING
  • E54000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number E5490SS
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT6036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - QP136WW - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Required Airflow 300 SCFM (510 m³/hr)
Width 36 inch (914 mm)
View Details