NORTEK Global HVAC HVAC Air Filter 669064

Description
REPLACEMENT FILTER, LARGE, HOGS-HAIR, 19.5 X 28, SAME AS PN: 669064R. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTER, LARGE, HOGS-HAIR, 19.5 X 28, SAME AS PN: 669064R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 60213003 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
60213003
HVAC Air Filter 60213003
REPLACEMENT FILTER, LARGE, HOGS-HAIR, 19.5 X 28, SAME AS PN: 669064R. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER, LARGE, HOGS-HAIR, 19.5 X 28, SAME AS PN: 669064R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
HVAC Air Filter -  - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
HVAC Air Filter
NORDYNE HVAC 669064

NORDYNE HVAC 669064

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 60213003
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Features Replaceable Filter Media
View Details
92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details