Nortek, Inc. Range Hood 614804

Description
THREE SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 48 INCH W X 20-1/4 INCH D SIZE 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE DUCTED DUCT TYPE BALLISTA[T], RANGEMASTER. BRAND 61000 MODEL
Datasheet
Description
THREE SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 48 INCH W X 20-1/4 INCH D SIZE 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE DUCTED DUCT TYPE BALLISTA[T], RANGEMASTER. BRAND 61000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 614804 - Nortek, Inc.
Providence, RI, USA
Range Hood
614804
Range Hood 614804
THREE SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 48 INCH W X 20-1/4 INCH D SIZE 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE DUCTED DUCT TYPE BALLISTA[T], RANGEMASTER. BRAND 61000 MODEL
  • THREE SPEED CONTROL TYPE
  • STAINLESS STEEL MATERIAL
  • 48 INCH W X 20-1/4 INCH D SIZE
  • 120 V VOLTAGE RATING
  • 5.5 AMPERE CURRENT RATING
  • (2) 20 W HALOGEN LAMP TYPE
  • 900 CFM AIR FLOW RATE
  • 8 INCH DIA DUCT SIZE
  • DUCTED DUCT TYPE
  • BALLISTA[T], RANGEMASTER. BRAND
  • 61000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 614804
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC3000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 464202 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 190 to 220 SCFM (323 to 374 m³/hr)
View Details