Nortek, Inc. Range Hood 613004

Description
3-SPEED SLIDE CONTROL TYPE 30 INCH LENGTH X 20-1/4 INCH WIDTH X 48 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 3.13 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000 MODEL
Datasheet
Description
3-SPEED SLIDE CONTROL TYPE 30 INCH LENGTH X 20-1/4 INCH WIDTH X 48 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 3.13 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 613004 - Nortek, Inc.
Providence, RI, USA
Range Hood
613004
Range Hood 613004
3-SPEED SLIDE CONTROL TYPE 30 INCH LENGTH X 20-1/4 INCH WIDTH X 48 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL (CANADA AND US), HVI APPROVAL 120 VOLT VOLTAGE RATING 3.13 AMP CURRENT RATING (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE 450 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 9 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, RANGEMASTER[R] BRAND FILTER TYPE STAINLESS STEEL MOUNTING TYPE WALL SWITCH STYLE SLIDE INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 61000 MODEL
  • 3-SPEED SLIDE CONTROL TYPE
  • 30 INCH LENGTH X 20-1/4 INCH WIDTH X 48 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL (CANADA AND US), HVI APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 3.13 AMP CURRENT RATING
  • (2) 20 WATT 12 VOLT JC G4 BASE HALOGEN LAMP TYPE
  • 450 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 9 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, RANGEMASTER[R] BRAND
  • FILTER TYPE STAINLESS STEEL
  • MOUNTING TYPE WALL
  • SWITCH STYLE SLIDE
  • INCLUDES CENTRIFUGAL BLOWER, DAMPER, TEMPERATURE SENSOR, FILTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 61000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 613004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT6000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - QT236BL - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 200 SCFM (340 m³/hr)
View Details