Nortek, Inc. Range Hood 523002

Description
TWO SPEED FAN CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 100 CFM AIR FLOW RATE 5 INCH DIA DUCT SIZE 8 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET ECONOMY, 52000 MODEL
Datasheet
Description
TWO SPEED FAN CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 100 CFM AIR FLOW RATE 5 INCH DIA DUCT SIZE 8 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET ECONOMY, 52000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 523002 - Nortek, Inc.
Providence, RI, USA
Range Hood
523002
Range Hood 523002
TWO SPEED FAN CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 100 CFM AIR FLOW RATE 5 INCH DIA DUCT SIZE 8 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET ECONOMY, 52000 MODEL
  • TWO SPEED FAN CONTROL TYPE
  • 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • BISCUIT FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 100 CFM AIR FLOW RATE
  • 5 INCH DIA DUCT SIZE
  • 8 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • ECONOMY, 52000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 523002
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
HEPA-Filtered Vertical Laminar Flow Fume Hood - DuraMax™ AC8030TELF - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type HEPA
View Details
Range Hood - QS236SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Filter Type Ductless
Sash Options Vertical
View Details