Nortek, Inc. Range Hood 433611

Description
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 7 SONES (VERTICAL DUCT), 8 SONES (ROUND DUCT) SOUND LEVEL 4-WAY CONVERTIBLE, DUCTED DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER WITH BUILT-IN 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 43000 MODEL
Datasheet
Description
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 7 SONES (VERTICAL DUCT), 8 SONES (ROUND DUCT) SOUND LEVEL 4-WAY CONVERTIBLE, DUCTED DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER WITH BUILT-IN 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 43000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 433611 - Nortek, Inc.
Providence, RI, USA
Range Hood
433611
Range Hood 433611
TWO SPEED ROCKER SWITCH FAN CONTROL TYPE 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE WHITE ON WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 1.8 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE 7 SONES (VERTICAL DUCT), 8 SONES (ROUND DUCT) SOUND LEVEL 4-WAY CONVERTIBLE, DUCTED DUCT TYPE INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER WITH BUILT-IN 7 INCH ROUND ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 43000 MODEL
  • TWO SPEED ROCKER SWITCH FAN CONTROL TYPE
  • 36 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • WHITE ON WHITE FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 1.8 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 190 CFM (VERTICAL DUCT), 220 CFM (ROUND DUCT) AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W, 7 INCH DIA DUCT SIZE
  • 7 SONES (VERTICAL DUCT), 8 SONES (ROUND DUCT) SOUND LEVEL
  • 4-WAY CONVERTIBLE, DUCTED DUCT TYPE
  • INCLUDES 3-1/4 INCH X 10 INCH DAMPER/ADAPTER WITH BUILT-IN 7 INCH ROUND ADAPTER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 43000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 433611
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 190 to 220 SCFM (323 to 374 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC3000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 884823 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 350 to 360 SCFM (595 to 612 m³/hr)
View Details