Nortek, Inc. Range Hood 423004

Description
2-SPEED FAN CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 1750 RPM INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 42000 MODEL
Datasheet
Description
2-SPEED FAN CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 1750 RPM INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 42000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 423004 - Nortek, Inc.
Providence, RI, USA
Range Hood
423004
Range Hood 423004
2-SPEED FAN CONTROL TYPE 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE STAINLESS STEEL FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED DUCT TYPE FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET SWITCH STYLE ROCKER SPEED 1750 RPM INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER PACKAGING QUANTITY 1 PER CARTON WARRANTY 1 YEAR LIMITED 42000 MODEL
  • 2-SPEED FAN CONTROL TYPE
  • 30 INCH LENGTH X 17-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE
  • STAINLESS STEEL FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • (1) INCANDESCENT LAMP TYPE
  • 190 CFM AIR FLOW RATE
  • 7 INCH DIAMETER DUCT SIZE
  • 6 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • SWITCH STYLE ROCKER
  • SPEED 1750 RPM
  • INCLUDES BLOWER, FILTER, 7 BUILT-IN ADAPTER
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 1 YEAR LIMITED
  • 42000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 423004
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Free-Standing Ductless Enclosure - AC6000E - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; HEPA
View Details
Range Hood - QT242SS - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 200 SCFM (340 m³/hr)
View Details