Nortek, Inc. Range Hood 423001

Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE MONOCHROMATIC WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED, ROUND DUCT TYPE MOTOR SPEED 1750 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, FILTER, 7 INCH BUILT-IN ADAPTER 42000 MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE MONOCHROMATIC WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED, ROUND DUCT TYPE MOTOR SPEED 1750 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, FILTER, 7 INCH BUILT-IN ADAPTER 42000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 423001 - Nortek, Inc.
Providence, RI, USA
Range Hood
423001
Range Hood 423001
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE MONOCHROMATIC WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIAMETER DUCT SIZE 6 SONES SOUND LEVEL DUCTED, ROUND DUCT TYPE MOTOR SPEED 1750 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, FILTER, 7 INCH BUILT-IN ADAPTER 42000 MODEL
  • 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • MONOCHROMATIC WHITE FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • 190 CFM AIR FLOW RATE
  • 7 INCH DIAMETER DUCT SIZE
  • 6 SONES SOUND LEVEL
  • DUCTED, ROUND DUCT TYPE
  • MOTOR SPEED 1750 RPM
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, FILTER, 7 INCH BUILT-IN ADAPTER
  • 42000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 423001
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC6036S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
By-Pass Fume Hood - FumeGard NU-164 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Horizontal
View Details