Nortek, Inc. Range Hood 422408

Description
TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIA DUCT SIZE 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE INCLUDES BUILT-IN 7 INCH DUCT ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 42000 MODEL
Datasheet
Description
TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIA DUCT SIZE 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE INCLUDES BUILT-IN 7 INCH DUCT ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 42000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 422408 - Nortek, Inc.
Providence, RI, USA
Range Hood
422408
Range Hood 422408
TWO SPEED ROCKER SWITCH TYPE 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE ALMOND FINISH UL APPROVAL 120 V VOLTAGE RATING 2.5 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 190 CFM AIR FLOW RATE 7 INCH DIA DUCT SIZE 6 SONES (VERTICAL) SOUND LEVEL DUCTED DUCT TYPE INCLUDES BUILT-IN 7 INCH DUCT ADAPTER FILTER TYPE ALUMINUM MOUNTING TYPE UNDER CABINET 42000 MODEL
  • TWO SPEED ROCKER SWITCH TYPE
  • 24 INCH W X 17-1/2 INCH D X 6 INCH H SIZE
  • ALMOND FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 2.5 AMPERE CURRENT RATING
  • 75 W INCANDESCENT LAMP TYPE
  • 190 CFM AIR FLOW RATE
  • 7 INCH DIA DUCT SIZE
  • 6 SONES (VERTICAL) SOUND LEVEL
  • DUCTED DUCT TYPE
  • INCLUDES BUILT-IN 7 INCH DUCT ADAPTER
  • FILTER TYPE ALUMINUM
  • MOUNTING TYPE UNDER CABINET
  • 42000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 422408
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 190 SCFM (323 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Conventional Fume Hood - FumeGard NU-162 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details