Nortek, Inc. Range Hood 413023

Description
TWO SPEED ROCKER TYPE FAN SWITCH TYPE 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH ADA, UL APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER MOTOR SPEED 2850 RPM INCLUDES BLOWER, FILTER 41000 MODEL
Datasheet
Description
TWO SPEED ROCKER TYPE FAN SWITCH TYPE 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH ADA, UL APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER MOTOR SPEED 2850 RPM INCLUDES BLOWER, FILTER 41000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 413023 - Nortek, Inc.
Providence, RI, USA
Range Hood
413023
Range Hood 413023
TWO SPEED ROCKER TYPE FAN SWITCH TYPE 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH ADA, UL APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING (1) 75 WATT INCANDESCENT LAMP TYPE NON-DUCTED DUCT TYPE MOUNTING TYPE UNDERCABINET SWITCH STYLE ROCKER MOTOR SPEED 2850 RPM INCLUDES BLOWER, FILTER 41000 MODEL
  • TWO SPEED ROCKER TYPE FAN SWITCH TYPE
  • 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • BLACK FINISH
  • ADA, UL APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • (1) 75 WATT INCANDESCENT LAMP TYPE
  • NON-DUCTED DUCT TYPE
  • MOUNTING TYPE UNDERCABINET
  • SWITCH STYLE ROCKER
  • MOTOR SPEED 2850 RPM
  • INCLUDES BLOWER, FILTER
  • 41000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 413023
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT6036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - 463008 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 190 to 220 SCFM (323 to 374 m³/hr)
View Details