Nortek, Inc. Range Hood 402101

Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE MONOCHROMATIC WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE MOTOR SPEED 2795 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER 40000 MODEL
Datasheet
Description
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE MONOCHROMATIC WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE MOTOR SPEED 2795 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER 40000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 402101 - Nortek, Inc.
Providence, RI, USA
Range Hood
402101
Range Hood 402101
2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE MONOCHROMATIC WHITE FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 2 AMP CURRENT RATING INCANDESCENT LAMP TYPE 160 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE 6.5 SONES SOUND LEVEL DUCTED DUCT TYPE MOTOR SPEED 2795 RPM CONTROL TYPE ROCKER SWITCH INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER 40000 MODEL
  • 2-SPEED ROCKER SWITCH, UNDERCABINET MOUNT TYPE
  • ALUMINUM FILTER MATERIAL
  • 21 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE
  • MONOCHROMATIC WHITE FINISH
  • UL, HVI, ADA APPROVAL
  • 120 VOLT VOLTAGE RATING
  • 2 AMP CURRENT RATING
  • INCANDESCENT LAMP TYPE
  • 160 CFM AIR FLOW RATE
  • 10 INCH LENGTH X 3-1/4 INCH WIDTH DUCT SIZE
  • 6.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • MOTOR SPEED 2795 RPM
  • CONTROL TYPE ROCKER SWITCH
  • INCLUDES BLOWER, DAMPER, FILTER, DISHWASHER SAFE FILTER
  • 40000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 402101
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Ductless Chemical Workstation - AC632TAS - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Range Hood - 883601 - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical; Horizontal
Required Airflow 350 to 360 SCFM (595 to 612 m³/hr)
View Details