Reznor Motor 214067

Description
MOTOR, VENTOR MOTOR, 115 V, 3300 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, VENTOR MOTOR, 115 V, 3300 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 49509311 - Radwell International
Willingboro, NJ, United States
MOTOR, VENTOR MOTOR, 115 V, 3300 RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, VENTOR MOTOR, 115 V, 3300 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 49509311
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-60V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.5 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details