Nortek, Inc. Range Hood 153601

Description
INFINITELY ADJUSTABLE BLOWER CONTROL TYPE 36 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 3.7 AMPERE CURRENT RATING F20T12 FLUORESCENT LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 4.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, SILHOUETTE[R] BRAND INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE MICRO FOAM MOUNTING TYPE UNDER CABINET 15000 MODEL
Datasheet
Description
INFINITELY ADJUSTABLE BLOWER CONTROL TYPE 36 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 3.7 AMPERE CURRENT RATING F20T12 FLUORESCENT LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 4.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, SILHOUETTE[R] BRAND INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE MICRO FOAM MOUNTING TYPE UNDER CABINET 15000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Range Hood - 153601 - Nortek, Inc.
Providence, RI, USA
Range Hood
153601
Range Hood 153601
INFINITELY ADJUSTABLE BLOWER CONTROL TYPE 36 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE WHITE FINISH UL APPROVAL 120 V VOLTAGE RATING 3.7 AMPERE CURRENT RATING F20T12 FLUORESCENT LAMP TYPE 300 CFM AIR FLOW RATE 10 INCH L X 3-1/4 INCH W DUCT SIZE 4.5 SONES SOUND LEVEL DUCTED DUCT TYPE ELITE, SILHOUETTE[R] BRAND INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER FILTER TYPE MICRO FOAM MOUNTING TYPE UNDER CABINET 15000 MODEL
  • INFINITELY ADJUSTABLE BLOWER CONTROL TYPE
  • 36 INCH W X 12-1/8 INCH D X 10-1/2 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • 120 V VOLTAGE RATING
  • 3.7 AMPERE CURRENT RATING
  • F20T12 FLUORESCENT LAMP TYPE
  • 300 CFM AIR FLOW RATE
  • 10 INCH L X 3-1/4 INCH W DUCT SIZE
  • 4.5 SONES SOUND LEVEL
  • DUCTED DUCT TYPE
  • ELITE, SILHOUETTE[R] BRAND
  • INCLUDES 3-1/4 INCH X 10 INCH DUCT ADAPTER WITH BUILT-IN DAMPER
  • FILTER TYPE MICRO FOAM
  • MOUNTING TYPE UNDER CABINET
  • 15000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fume Hoods
Product Number 153601
Product Name Range Hood
Fume Hood Type General Purpose; Range Hood
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sash Version Ductless Fume Hood - Endeavour™ ACPT8000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Range Hood - QS242BC - Nortek, Inc.
Specs
Fume Hood Type General Purpose; Range Hood
Sash Options Vertical
Required Airflow 300 SCFM (510 m³/hr)
View Details