The Express Plus Series Industrial LCD Display, specifically the model EXP1910-RL-RA, features a 19-inch active matrix TFT display with a resolution of 1280 x 1024 pixels. It supports 16.7 million colors and offers a brightness of 240 nits with a contrast ratio of 700:1. The display has a wide viewing angle of 178° horizontally and 160° vertically, making it suitable for various industrial applications. This model operates within a temperature range of 0° to 40° C and can withstand humidity levels of 20% to 80% non-condensing. It is designed for durability, with a backlight MTBF of 50,000 hours and resistance to shock (15G, 11ms pulse) and vibration (.006" pk/pk, 5-57Hz). The display can be powered by a 12VDC power brick or 100/240 VAC with auto-detection. The unit is compliant with worldwide agency approvals and comes with a 3-year warranty covering parts and labor. Its dimensions are 19.00"W x 15.75"H x 2.25"D, and it is suitable for panel mount applications. This display is a viable option for engineers seeking a reliable and robust solution for industrial environments.
Nortech Introduces the Next Generation of Industrial, NEMA rated TFT LCD displays • The EXPRESS PLUS Series • Designed to be low cost, but harsh environment ready. These units carry a 3 year warranty and come in panel or rack mount versions.
| Nortech Engineering, Inc. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | EXP1910-RL-RA |
| Product Name | Express Plus Series Industrial LCD Display |
| Screen Type | LCD or other Flat Panel Display |