Nortech Engineering, Inc. Express Plus Series Industrial LCD Display EXP1710-PL-CA

Description
Nortech Introduces the Next Generation of Industrial, NEMA rated TFT LCD displays • The EXPRESS PLUS Series • Designed to be low cost, but harsh environment ready. These units carry a 3 year warranty and come in panel or rack mount versions.
Description
Nortech Introduces the Next Generation of Industrial, NEMA rated TFT LCD displays • The EXPRESS PLUS Series • Designed to be low cost, but harsh environment ready. These units carry a 3 year warranty and come in panel or rack mount versions.
Datasheet
Datasheet Summary
Powered by GS/AI

The Express Plus Series Industrial LCD Display, specifically the model EXP1710-PL-CA, features a 17-inch active matrix TFT screen with a resolution of 1280 x 1024 pixels. It supports 16.7 million colors and offers a brightness of 260 nits with a typical contrast ratio of 800:1. The display has a wide viewing angle of 160° horizontally and 160° vertically, making it suitable for various installation environments. This model operates within a temperature range of 0° to 40° C and can withstand humidity levels of 20% to 80% non-condensing. It is designed for durability, with a backlight MTBF of 50,000 hours and resistance to shock (15G, 11ms pulse) and vibration (.006" pk/pk, 5-57Hz). The display can be powered by a 12VDC power brick or 100/240 VAC with auto-detection. The product is equipped with HD15 D-Sub RGB analog video input and supports various video sync methods. It is available in both panel and rack mount configurations, with a weight of approximately 10 lbs. The unit comes with a 3-year warranty covering parts and labor, ensuring reliability for industrial applications.

Datasheet Summary
Powered by GS/AI

The Express Plus Series Industrial LCD Display, specifically the model EXP1710-PL-CA, features a 17-inch active matrix TFT screen with a resolution of 1280 x 1024 pixels. It supports 16.7 million colors and offers a brightness of 260 nits with a typical contrast ratio of 800:1. The display has a wide viewing angle of 160° horizontally and 160° vertically, making it suitable for various installation environments. This model operates within a temperature range of 0° to 40° C and can withstand humidity levels of 20% to 80% non-condensing. It is designed for durability, with a backlight MTBF of 50,000 hours and resistance to shock (15G, 11ms pulse) and vibration (.006" pk/pk, 5-57Hz). The display can be powered by a 12VDC power brick or 100/240 VAC with auto-detection. The product is equipped with HD15 D-Sub RGB analog video input and supports various video sync methods. It is available in both panel and rack mount configurations, with a weight of approximately 10 lbs. The unit comes with a 3-year warranty covering parts and labor, ensuring reliability for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Express Plus Series Industrial LCD Display - EXP1710-PL-CA - Nortech Engineering, Inc.
East Taunton, MA, USA
Express Plus Series Industrial LCD Display
EXP1710-PL-CA
Express Plus Series Industrial LCD Display EXP1710-PL-CA
Nortech Introduces the Next Generation of Industrial, NEMA rated TFT LCD displays • The EXPRESS PLUS Series • Designed to be low cost, but harsh environment ready. These units carry a 3 year warranty and come in panel or rack mount versions.

Nortech Introduces the Next Generation of Industrial, NEMA rated TFT LCD displays • The EXPRESS PLUS Series • Designed to be low cost, but harsh environment ready. These units carry a 3 year warranty and come in panel or rack mount versions.

Supplier's Site Datasheet

Technical Specifications

  Nortech Engineering, Inc.
Product Category Touch Screen Displays
Product Number EXP1710-PL-CA
Product Name Express Plus Series Industrial LCD Display
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-4304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details