The Express Plus Series Industrial LCD Display, specifically the model EXP1510-PL-SA, features a 15-inch active matrix TFT screen with a resolution of 1024 x 768 pixels. It supports 16.2 million colors and has a typical brightness of 220 nits and a contrast ratio of 500:1. The display offers a horizontal viewing angle of 140 degrees and a vertical viewing angle of 115 degrees. This model operates within a temperature range of 0° to 40° C and can withstand humidity levels of 20% to 80% (non-condensing). It has a power dissipation of 30 watts and can be powered by a 12VDC power brick or 100/240 VAC with auto-detection. The display is designed for durability, with a backlight MTBF of 50,000 hours, and is capable of withstanding shock and vibration as specified. The unit is suitable for panel mounting and has a weight of 8 lbs. It comes with a 3-year warranty covering parts and labor. This display is designed for industrial applications, making it a viable option for engineers seeking a reliable and robust display solution.
Nortech Introduces the Next Generation of Industrial, NEMA rated TFT LCD displays • The EXPRESS PLUS Series • Designed to be low cost, but harsh environment ready. These units carry a 3 year warranty and come in panel or rack mount versions.
| Nortech Engineering, Inc. | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | EXP1510-PL-SA |
| Product Name | Express Plus Series Industrial LCD Display |
| Screen Type | LCD or other Flat Panel Display |