Norman Filter Company, LLC Pneumatic Filter 535A-25P

Description
FILTER PLEATED CELLULOSE. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER PLEATED CELLULOSE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 15340238 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
15340238
Pneumatic Filter 15340238
FILTER PLEATED CELLULOSE. FREE 2 YEAR RADWELL WARRANTY

FILTER PLEATED CELLULOSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 15340238
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2560534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details