Nordson EFD Connector/Terminal/Pin 2186

Description
DISCONTINUED BY MANUFACTURER, CARTRIDGE TIP ADAPTER, 1/4 INCH, W/SAFETYLOK DISPENSING TIPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CARTRIDGE TIP ADAPTER, 1/4 INCH, W/SAFETYLOK DISPENSING TIPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 433684 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
433684
Connector/Terminal/Pin 433684
DISCONTINUED BY MANUFACTURER, CARTRIDGE TIP ADAPTER, 1/4 INCH, W/SAFETYLOK DISPENSING TIPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CARTRIDGE TIP ADAPTER, 1/4 INCH, W/SAFETYLOK DISPENSING TIPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 433684
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Din Rail, Channel - 2946-2000-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details