Nordson Medical Female Luer: Lug Style Cap FTLP-1

Description
Female luer lug style cap with tether loop, white Nylon
Datasheet
Description
Female luer lug style cap with tether loop, white Nylon
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Collins, CO, USA
Female Luer: Lug Style Cap
FTLP-1
Female Luer: Lug Style Cap FTLP-1
Female luer lug style cap with tether loop, white Nylon

Female luer lug style cap with tether loop, white Nylon

Datasheet

Technical Specifications

  Nordson Medical
Product Category Sanitary Fittings
Product Number FTLP-1
Product Name Female Luer: Lug Style Cap
Fitting Type Tube Fitting; Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Sanitary Tee Pro45 Butt - 5133120 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
View Details
Hose Bumpers SHB Series - SHB200 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Material Silicone
English Size 2.000 inch (50.8 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Pneumatic Fittings - 1259550 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details