Nordson Medical Female Luer: Thread Style FTLL004-07

Description
Female luer thread style to 500 series barb, 1/16" (1.6 mm) ID tubing
Datasheet
Description
Female luer thread style to 500 series barb, 1/16" (1.6 mm) ID tubing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Collins, CO, USA
Female Luer: Thread Style
FTLL004-07
Female Luer: Thread Style FTLL004-07
Female luer thread style to 500 series barb, 1/16" (1.6 mm) ID tubing

Female luer thread style to 500 series barb, 1/16" (1.6 mm) ID tubing

Datasheet

Technical Specifications

  Nordson Medical
Product Category Sanitary Fittings
Product Number FTLL004-07
Product Name Female Luer: Thread Style
Fitting Type Tube Fitting; Adapter Fitting; Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Sanitary Tee Pro150 Butt - 5060660 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Pigmented Polypropylene
English Size 8.000 inch (203 mm)
View Details
DBS Series Sanitary Double Bolt Clamp Kit - DBS-KIT - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Clamp End Connection
English Size 1.000 to 4.000 inch (25.4 to 102 mm)
View Details
Pneumatic Fittings - 1259991 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details