SoftDevice S112 is a memory-optimized Bluetooth® Low Energy protocol stack for the nRF52805, nRF52810, nRF52811, nRF52820 and nRF52832 System-on-Chips (SoCs). Up to 4 connections as a Peripheral can be run concurrently with a Broadcaster. It is Bluetooth 5.1 qualified and supports the following Bluetooth features: high-throughput 2 Mbps and channel selection algorithm 2 (CSA #2). The number of connections and bandwidth per connection are configurable, offering memory and performance optimization.
It is a complete stack with GAP, GATT, ATT, SM and Link Layer. Both GATT Server and Client are supported. The broad feature set also includes Privacy 1.2, configurable ATT MTU and LE Secure Connections.
| Nordic Semiconductor ASA | |
|---|---|
| Product Category | Mobile and Wireless Software |
| Product Name | S112 SoftDevice |