Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: NRF9E5-259477
Packaging: Tray
Type: TxRx + MCU
Frequency: 433MHz, 868MHz, 915MHz
Memory Size: 4.25kB RAM
Power - Output: 10dBm
Sensitivity: -100dBm
Data Rate (Max): 50kbps
Current - Receiving: 12.5mA
Part Status: Active
RF Family/Standard: General ISM
Modulation: GFSK
Serial Interfaces: SPI
GPIO: 8
Current - Transmitting: 9mA ~ 30mA
Categories: RF/IF and RFID
Voltage - Supply: 1.9 V ~ 3.6 V
Temperature Range - Operating: -40°C ~ 85°C
Case: 32-VFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 490
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | NRF9E5-259477 |
| Product Name | RF Transceiver ICs - NRF9E5 |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |