The nRF9161 DK is an affordable, pre-certified single board development kit for evaluation and development on the (SiP) for LTE-M, NB-IoT, GNSS and DECT NR+. It has a dedicated LTE-M, NB-IoT and DECT NR+ antenna that supports a wide range of bands to operate globally. The nRF9161 DK has the same coverage as the nRF9161 SiP. LTE bands B1-B5, B8, B12, B13, B17-B20, B25, B26, B28, B65, B66 and B85 are supported.
An integrated patch antenna for GNSS is also included on the PCB, while SWF RF connectors are available for measuring the performance of the RF signals. Both antenna connectors also allow for the use of external antennas.
All GPIOs and interfaces are available via connectors. The kit is Arduino Uno Rev3 compatible, meaning it can easily interface with external device shields, such as the , which can be used for Wi-Fi locationing. User-programmable LEDs and buttons (4 each) are available for output and input.
The nRF9161 DK has both a nano/4FF SIM card slot and an MFF2 SIM footprint, to support plug-in and soldered (e)SIMs. The kit is shipped with a SIM card that is pre-loaded with free data. It also supports the use of Software SIM, further reducing power consumption.
Programming and debugging are enabled through the on-board SEGGER J-Link, which also supports programming and debugging external targets.
The nRF9161 DK is supported by a full suite of development software, tools and resources, including the Nordic Developer Academy’s .
The nRF9161 DK comes pre-flashed with our Serial LTE Modem application for interfacing through AT Commands. Getting started with other firmware samples is available in the Quick Start tool, found in .
| Nordic Semiconductor ASA | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Name | nRF9161 DK Development kit |
| Category | Development Suite / Kit |