Nordic Semiconductor ASA RF Transceiver ICs - NRF905 NRF905

Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 711562-NRF905 Reference case: QFN Reference Date Code: 17+ Alternative Parts (Cross-Reference): CYRF8935A-24LQXC; CYRF8935A-4XW14C; CYRF8935A-4X14C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 711562-NRF905 Reference case: QFN Reference Date Code: 17+ Alternative Parts (Cross-Reference): CYRF8935A-24LQXC; CYRF8935A-4XW14C; CYRF8935A-4X14C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF905 - 711562-NRF905 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF905
711562-NRF905
RF Transceiver ICs - NRF905 711562-NRF905
Manufacturer: Nordic Semiconductors Win Source Part Number: 711562-NRF905 Reference case: QFN Reference Date Code: 17+ Alternative Parts (Cross-Reference): CYRF8935A-24LQXC; CYRF8935A-4XW14C; CYRF8935A-4X14C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nordic Semiconductors
Win Source Part Number: 711562-NRF905
Reference case: QFN
Reference Date Code: 17+
Alternative Parts (Cross-Reference): CYRF8935A-24LQXC; CYRF8935A-4XW14C; CYRF8935A-4X14C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 711562-NRF905
Product Name RF Transceiver ICs - NRF905
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details