Manufacturer: Nordic Semiconductor ASA
Category: RF and Wireless -RF Transceiver ICs
Series: nRF7002
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: TxRx Only
RF Family/Standard: WiFi
Protocol: 802.11a/b/g/-c/ax, Bluetooth, GPS
Modulation: 64QAM
Frequency: 2.4GHz, 5GHz
LOW POWER WI-FI 6 COMPANION IC P
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | NRF7002-QFAA-R7 | |
| Product Name | RF and Wireless -RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz |