WIRELESS SOC, 2.4GHZ, 2MBPS, AQFN-94 ROHS COMPLIANT: YES
BLE 5.2 SOC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 13AJ0614 | NRF5340-QKAA-R7 |
| Product Name | Wireless Soc, 2.4Ghz, 2Mbps, Aqfn-94 Rohs Compliant Nordic Semiconductor | RF and Wireless - RF Transceiver ICs |
| Features | RoHS | |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Operating Frequency | 2400 MHz | |
| Data Rate | 2000 kbps |