Nordic Semiconductor ASA RF Transceiver ICs - NRF52832-QFAA-T NRF52832-QFAA-T

Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 848394-NRF52832-QFAA -T Features: IC RF Package: Tray Family Name: nRF52832 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 848394-NRF52832-QFAA -T Features: IC RF Package: Tray Family Name: nRF52832 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF52832-QFAA-T - 848394-NRF52832-QFAA-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - NRF52832-QFAA-T
848394-NRF52832-QFAA-T
RF Transceiver ICs - NRF52832-QFAA-T 848394-NRF52832-QFAA-T
Manufacturer: Nordic Semiconductors Win Source Part Number: 848394-NRF52832-QFAA -T Features: IC RF Package: Tray Family Name: nRF52832 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nordic Semiconductors
Win Source Part Number: 848394-NRF52832-QFAA-T
Features: IC RF
Package: Tray
Family Name: nRF52832
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor - 14AJ2468 - Newark, An Avnet Company
Chicago, IL, United States
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor
14AJ2468
Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor 14AJ2468
BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48 ROHS COMPLIANT: YES

BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number 848394-NRF52832-QFAA-T 14AJ2468
Product Name RF Transceiver ICs - NRF52832-QFAA-T Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48 Rohs Compliant Nordic Semiconductor
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details