Manufacturer: Nordic Semiconductors
Win Source Part Number: 848506-NRF52832-QFAA
Features: IC RF
Package: Reel - TR
Family Name: nRF52832
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1490-1067-2, 1490-1067-6, 1490-1067-1, NRF52832-QFAA-R7-ND
BLUETOOTH, SOC, 2MBPS, 2.5GHZ, QFN-48; Data Rate:2Mbps; RF / IF Modulation:FSK; Frequency Min:2.36GHz; Frequency Max:2.5GHz; Receiving Current:12.9mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.7V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 848506-NRF52832-QFAA-R7 | 50AC6444 |
| Product Name | RF Transceiver ICs - NRF52832-QFAA-R7 | Bluetooth, Soc, 2Mbps, 2.5Ghz, Qfn-48; Data Rate Nordic Semiconductor |
| Features | RoHS |