Win Source Part Number: 1356096-NRF52820-QDA
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
Type: TxRx + MCU
MSL Level: 1 (Unlimited)
Mfr: Nordic Semiconductor ASA
Series: nRF52
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.7V ~ 5.5V
Memory Size: 256kB Flash, 32kB RAM
RF Family/Standard: 802.15.4, Bluetooth
Protocol: Bluetooth v5.3, Thread, Zigbee®
Power - Output: 8dBm
Sensitivity: -95dBm
Serial Interfaces: SPI, UART, USB
Current - Receiving: 3.4mA ~ 10.9mA
Current - Transmitting: 2.3mA ~ 30mA
Data Rate (Max): 2Mbps
GPIO: 18
RF TRANSCEIVER, BLUETOOTH, 2.5GHZ
BLUETOOTH 5.3 SOC WITH BUILT-IN
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1356096-NRF52820-QDAA-R7 | 69AH1676 | NRF52820-QDAA-R7 |
| Product Name | RF and Wireless - RF Transceiver ICs | Rf Transceiver, Bluetooth, 2.5Ghz Nordic Semiconductor | RF and Wireless - RF Transceiver ICs |
| Package Type | 40-VFQFN Exposed Pad | ||
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -95 dBm | -95 dBm |