Nordic Semiconductor ASA Electronic Wholesale - NRF52810-QFAA-R NRF52810-QFAA-R

Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 758367-NRF52810-QFAA -R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 4dBm Sensitivity: -96dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, UART GPIO: 32 Family Name: nRF52810 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 4.6mA Transmitting Current: 4.6mA ~ 25mA
Request a Quote Datasheet
Description
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 758367-NRF52810-QFAA -R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 4dBm Sensitivity: -96dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, UART GPIO: 32 Family Name: nRF52810 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 4.6mA Transmitting Current: 4.6mA ~ 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - NRF52810-QFAA-R - 758367-NRF52810-QFAA-R - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - NRF52810-QFAA-R
758367-NRF52810-QFAA-R
Electronic Wholesale - NRF52810-QFAA-R 758367-NRF52810-QFAA-R
Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 758367-NRF52810-QFAA -R Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.0 Power - Output: 4dBm Sensitivity: -96dBm RF Family/Standard: Bluetooth Serial Interfaces: I2C, UART GPIO: 32 Family Name: nRF52810 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 3.6V Receiving Current: 4.6mA Transmitting Current: 4.6mA ~ 25mA

Manufacturer: Nordic Semiconductor ASA
Win Source Part Number: 758367-NRF52810-QFAA-R
Packaging: Reel
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Power - Output: 4dBm
Sensitivity: -96dBm
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, UART
GPIO: 32
Family Name: nRF52810
Categories: RF/IF and RFID
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 3.6V
Receiving Current: 4.6mA
Transmitting Current: 4.6mA ~ 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 758367-NRF52810-QFAA-R
Product Name Electronic Wholesale - NRF52810-QFAA-R
Interface I2C, UART
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details