Win Source Part Number: 960982-NRF52805-CAAA
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.2
Memory Size: 192kB Flash, 24kB RAM
Power - Output: 4dBm
Sensitivity: -97dBm
Data Rate (Max): 2Mbps
Current - Receiving: 4.6mA
RF Family/Standard: Bluetooth
Serial Interfaces: ADC, GPIO, I²S, SPI, UART
GPIO: 10
Current - Transmitting: 4.6mA
Voltage - Supply: 1.7V ~ 3.6V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Nordic Semiconductor ASA
Other Names: 1490-NRF52805-CAAA-R
Base Product Number: NRF52805
IC RF TXRX+MCU BLUETOOTH 5.2
RF TRANSCEIVER, 2.4GHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 960982-NRF52805-CAAA-R7 | NRF52805-CAAA-R7 | 77AH4749 |
| Product Name | RF/IF and RFID - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs | Rf Transceiver, 2.4Ghz, -40 To 85Deg C Rohs Compliant Nordic Semiconductor |
| Package Type | Surface Mount; SMD (SMT) | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | |
| Sensitivity | -97 dBm | -97 dBm | |
| Output Power | 4 dBm | 4 dBm |