ANT/BTH LOW ENERGY SOC, 2.483GHZ, QFN-48; Data Rate:2Mbps; RF / IF Modulation:GFSK; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Receiving Current:13.4mA; RF IC Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 50AC6436 |
| Product Name | Ant/bth Low Energy Soc, 2.483Ghz, Qfn-48; Data Rate Nordic Semiconductor |
| Features | RoHS |