Nordic Semiconductor ASA RFID, RF Access, Monitoring ICs - NRF401 NRF401

Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 259451-NRF401 Family Name: NRF401-IC Introduction Date: September 20, 2000 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Nordic Semiconductors Win Source Part Number: 259451-NRF401 Family Name: NRF401-IC Introduction Date: September 20, 2000 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - NRF401 - 259451-NRF401 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - NRF401
259451-NRF401
RFID, RF Access, Monitoring ICs - NRF401 259451-NRF401
Manufacturer: Nordic Semiconductors Win Source Part Number: 259451-NRF401 Family Name: NRF401-IC Introduction Date: September 20, 2000 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Nordic Semiconductors
Win Source Part Number: 259451-NRF401
Family Name: NRF401-IC
Introduction Date: September 20, 2000
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 259451-NRF401
Product Name RFID, RF Access, Monitoring ICs - NRF401
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details